EN
  • EN
  • DE

LT1129IQ-5#PBF

Part No LT1129IQ-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.7A 6-Pin(5+Tab) DDPAK Tube / IC REG LDO 5V 0.7A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.45V @ 700mA
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 020228-LT1129IQ-5#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1129
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1129IQ-5#PBF CAD Model

Description

The LT1129IQ-5#PBF is a high-performance low dropout regulator (LDO) from Linear Technology, designed to provide a fixed 5V output with a dropout voltage of just 0.4V at a 700mA load. This makes it an excellent choice for applications that require a stable voltage supply with minimal power loss, even when the input voltage is close to the output voltage.

Key Features:

  • Low Dropout Voltage: The device features a very low dropout voltage of only 0.4V at full load, which enhances efficiency and allows operation over a wider range of input voltages.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, making it suitable for powering a variety of circuits and devices.
  • Fixed Output Voltage: Provides a precise 5V output, which is critical for many digital and analog circuits that require a stable power supply.
  • Thermal Protection: Integrated thermal shutdown protection helps prevent damage from overheating, ensuring reliable operation under a range of temperature conditions.
  • Low Quiescent Current: The quiescent current is low, which reduces power consumption when the device is in idle mode, making it ideal for battery-powered applications.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design for different applications.

Applications:

The LT1129IQ-5#PBF is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Microprocessor supplies
  • Power management for battery-powered devices
  • Post-regulation for switching supplies
  • Automotive electronics

Package and Quality:

This LDO comes in a rugged 5-lead TO-220 package, which is designed for optimal heat dissipation and durability. The part number LT1129IQ-5#PBF indicates that it is a high-quality industrial-grade product, suitable for demanding environments.

With its combination of low dropout performance, high output current, and robust protection features, the LT1129IQ-5#PBF from Linear Technology is a reliable choice for designers looking to optimize power efficiency and performance in their electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0984 $66.5904
13+ $9.1060 $118.3780
20+ $8.8219 $176.4380
28+ $8.5378 $239.0584
35+ $8.2525 $288.8375
47+ $7.3989 $347.7483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess