EN
  • EN
  • DE

LT1129IT-3.3#PBF

Part No LT1129IT-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.7A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1057897-LT1129IT-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129IT-3.3#PBF CAD Model

Description

Product Overview: LT1129IT-3.3#PBF

The LT1129IT-3.3#PBF is a high-performance, low dropout (LDO) voltage regulator from Linear Technology, designed to provide a fixed output of 3.3 volts. This regulator offers an impressive combination of features that make it ideal for a wide range of applications, particularly where efficient power management and a stable voltage supply are critical.

Key Features

  • Output Voltage: Fixed 3.3V output to power a variety of devices requiring a stable voltage source.
  • Low Dropout Voltage: The device can maintain regulation with a very small difference between the input and output voltage, enhancing efficiency and allowing operation under tighter input conditions.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, this regulator can support a range of power-hungry applications.
  • Thermal Protection: Integrated thermal shutdown circuitry protects the device from overheating, ensuring reliable performance and longevity.
  • Low Quiescent Current: With a low ground current in the range of typical operation, this LDO helps in minimizing power losses and improving battery life in portable applications.
  • Stability: The LT1129IT-3.3#PBF remains stable with output capacitors as low as 10μF, providing flexibility in design and component selection.

Applications

The LT1129IT-3.3#PBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable electronics
  • Microprocessor supply
  • Industrial equipment
  • Battery-powered devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1129IT-3.3#PBF is manufactured to the highest standards. The device is offered in a robust TO-220 package, ensuring that it can withstand challenging environmental conditions. Moreover, the part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental regulations and allowing for use in a wide range of markets and applications.

In summary, the LT1129IT-3.3#PBF from Linear Technology is a reliable and efficient solution for applications requiring a fixed 3.3V output with high current capability and low dropout performance. Its robust feature set and adherence to quality standards make it an excellent choice for designers looking to optimize power management in their systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4809 $59.8472
19+ $6.1377 $116.6163
30+ $5.9459 $178.3770
41+ $5.7542 $235.9222
52+ $5.5625 $289.2500
70+ $4.9873 $349.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess