EN
  • EN
  • DE

LT1129IT-5#PBF

Part No LT1129IT-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.7A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.45V @ 700mA
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 136200-LT1129IT-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1129IT-5#PBF CAD Model

Description

Product Overview: LT1129IT-5#PBF

The LT1129IT-5#PBF is a high-performance, low dropout (LDO) linear voltage regulator designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This particular component is engineered to deliver a fixed output voltage of 5V, making it ideal for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a steady 5V output, which is critical for consistent operation of sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, the LT1129IT-5#PBF can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • High Output Current: Capable of delivering up to 700mA of output current, this regulator can power a range of devices from microcontrollers to small motors.
  • Thermal Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring a longer operational life and increased reliability.
  • Current Limiting: The current limiting functionality protects the device and the load from damage in the event of a fault condition or an overload.
  • Low Quiescent Current: The regulator is designed to have a low quiescent current, which is beneficial for battery-powered applications as it helps prolong battery life.

Applications

The versatility of the LT1129IT-5#PBF makes it suitable for a diverse array of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Microprocessor supply
  • Industrial controls
  • Automotive electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1129IT-5#PBF meets stringent standards for performance and reliability. The device is offered in a TO-220 package, known for its robustness and thermal performance. With its wide operating temperature range, this voltage regulator is suitable for challenging environments and can handle the demands of various industrial and commercial applications.

Whether you're designing power management systems for consumer electronics or industrial machinery, the LT1129IT-5#PBF from Linear Technology stands out as a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0540 $51.1620
8+ $13.9930 $111.9440
12+ $13.5557 $162.6684
16+ $13.1184 $209.8944
20+ $12.6812 $253.6240
27+ $11.3693 $306.9711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,655 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess