EN
  • EN
  • DE

M74HC595M1R

Part No M74HC595M1R
Manufacturer STMicroelectronics
Description 8 BIT SHIFT REGISTER WITH OUTPUT LATCHES 3 STATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211146-M74HC595M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC595M1R CAD Model

Description

STMicroelectronics M74HC595M1R 8-bit Shift Register

The M74HC595M1R is a high-speed CMOS 8-bit shift register with output latches and an 8-bit serial-in, parallel-out shift register with a storage register from the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit (IC) is designed to be used in a wide range of applications, from microprocessor expansion, to remote control systems, and is particularly suitable for driving LEDs and other output devices due to its high current sinking capability.

Constructed with silicon gate CMOS technology, the M74HC595M1R ensures a high level of durability and performance. It operates with a supply voltage ranging from 2V to 6V, making it compatible with TTL levels and capable of interfacing with a broad spectrum of microcontrollers and digital systems. This versatility is further enhanced by the IC's ability to support a significant data transfer rate, with a clock frequency of up to 100MHz at 2V.

The device features an 8-bit serial input (DS) and an 8-bit serial or parallel output (Q0 to Q7). The shift register and storage register have separate clocks. Data is shifted on the positive-going transitions of the shift register clock (SHCP). The data in the shift register is then transferred to the storage register on a positive-going transition of the storage register clock (STCP). The eight outputs of the storage register (Q0 to Q7) are available to the user either in parallel or through a serial data output (Q7S) in the case of cascading multiple devices.

Additional features of the M74HC595M1R include an output drive capability of 6 mA, low power consumption, and the provision of both serial and parallel output modes. The device also includes a clear function, which resets the internal shift register. It is offered in a variety of packages, including SO16 and TSSOP16, ensuring flexibility in PCB design.

STMicroelectronics' commitment to quality and reliability is evident in the M74HC595M1R, making it a suitable choice for designers looking for a robust and efficient solution for serial-to-parallel data conversion.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess