EN
  • EN
  • DE

LTC3637EDHC#PBF

Part No LTC3637EDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 16DFN / Conv DC-DC 4V to 76V Step Down Single-Out 0.8V to 76V 1A Automotive 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 76V
Output Voltage 0.8V
Output Voltage MAX 76V
Output Current 1A
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783539-LTC3637EDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3637
Introduction Date December 13, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3637EDHC#PBF CAD Model

Description

Product Overview: LTC3637EDHC#PBF

The LTC3637EDHC#PBF is a high-efficiency, low-noise, dual-channel monolithic synchronous step-down regulator designed by Linear Technology, now part of Analog Devices. This compact and robust integrated circuit (IC) is engineered to provide precise voltage regulation with a wide input voltage range, making it an ideal power management solution for a variety of applications including automotive, industrial, and portable devices.

Key Features:

  • Wide Input Voltage Range: The LTC3637EDHC#PBF operates from an input voltage range of 4V to 36V, accommodating fluctuating power supplies and ensuring stable operation under varying conditions.
  • Dual-Channel Output: This regulator features two independent output channels, each capable of delivering up to 1A of continuous output current. This allows for versatile power distribution and management in complex systems.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3637EDHC#PBF achieves high efficiency, which is crucial for minimizing heat generation and conserving battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 500kHz to 2MHz, which enables designers to optimize the size of external components and performance for specific applications.
  • Low Noise Operation: The device's constant frequency operation and low ripple output make it suitable for noise-sensitive applications such as RF and precision analog circuits.
  • Robust Protection Features: It includes over-temperature, over-voltage, and over-current protection, ensuring reliable operation and longevity of the end application.
  • Compact Package: The LTC3637EDHC#PBF comes in a 16-lead 3mm x 5mm DFN package, which is ideal for space-constrained applications.

Applications:

The LTC3637EDHC#PBF's versatility allows it to be used in a wide range of applications, including:

  • Automotive systems such as infotainment and telematics
  • Industrial control and automation equipment
  • Telecommunications infrastructure
  • Portable electronic devices that require efficient power management

With its combination of features, the LTC3637EDHC#PBF offers a comprehensive power management solution that meets the needs of demanding applications where efficiency, reliability, and low-noise operation are paramount.

You May Also Be Interested in

Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7789 $63.1156
8+ $12.9468 $103.5744
12+ $12.5422 $150.5064
17+ $12.1376 $206.3392
22+ $11.7330 $258.1260
29+ $10.5193 $305.0597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess