EN
  • EN
  • DE

STM32F730Z8T6TR

Part No STM32F730Z8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144LQFP / ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 112
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1352804-STM32F730Z8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F730Z8T6TR CAD Model

Description

STM32F730Z8T6TR Microcontroller Overview

The STM32F730Z8T6TR microcontroller is a high-performance ARM Cortex-M7 based MCU produced by STMicroelectronics, which is part of the STM32F7 series, known for its excellent balance of power efficiency and processing capability. This microcontroller is designed to cater to a wide range of applications, from industrial controls and home automation to medical devices and IoT solutions.

Key Features

  • Core: ARM Cortex-M7 processor with a frequency of up to 216 MHz, delivering 462 DMIPS/1082 CoreMark performance.
  • Memory: Equipped with 64 Kbytes of Data RAM and 256 Kbytes of Flash memory, providing ample space for complex applications and software.
  • Package: Available in an LQFP100 package, which offers a compact footprint for space-constrained applications.
  • Supply Voltage: Operates with a power supply range of 1.7 V to 3.6 V, ensuring compatibility with various power sources and battery-operated devices.
  • I/Os: Comes with a rich set of I/O ports, including up to 82 I/Os, all mappable on 16 external interrupt vectors for flexible peripheral configuration.
  • Connectivity: Features a variety of communication interfaces such as I2C, USART, SPI, and CAN, facilitating easy integration into communication networks.
  • ADC: Contains a 12-bit analog-to-digital converter with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Includes advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Debugging: Supports advanced debugging features with Serial Wire Debug (SWD) and JTAG interfaces.

Energy Efficiency and Performance

The STM32F730Z8T6TR is designed to offer an optimal trade-off between performance and power consumption. Its dynamic efficiency is achieved through features like the Adaptive Real-Time ART Accelerator™, which allows zero-wait state execution from Flash memory, and the Floating Point Unit (FPU), which accelerates single-precision floating-point math operations.

Applications

With its robust architecture and comprehensive feature set, the STM32F730Z8T6TR is suitable for a diverse range of applications, including but not limited to advanced motor control, industrial automation, HVAC systems, and smart energy solutions. Its high processing capability also makes it ideal for audio applications and complex IoT devices requiring intensive computation and connectivity features.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5732 $50.2928
10+ $10.3165 $103.1650
16+ $9.9941 $159.9056
21+ $9.6717 $203.1057
27+ $9.3493 $252.4311
36+ $8.3821 $301.7556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess