EN
  • EN
  • DE

M74HC157M1R

Part No M74HC157M1R
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HC158 QUAD 2 CHANNEL MULTIPLEXER INV. HC157 QUAD 2 CHANNEL MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer STMicroelectronics
Win Source Part Number 308937-M74HC157M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC157M1R CAD Model

Description

The M74HC157M1R is a high-speed CMOS Quad 2-Channel Multiplexer produced by STMicroelectronics, designed to select one of two data sources for each output. This integrated circuit (IC) is part of the HC family, which signifies a high-speed CMOS technology, ensuring low power consumption and a robust performance that is compatible with all industry standards.

Key Features

  • High-Speed Operation: The M74HC157M1R is capable of operating at high speeds, which is essential for modern digital systems that require quick data processing and throughput.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power dissipation, making it suitable for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage Range: This multiplexer can operate over a wide voltage range from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with both TTL and CMOS logic levels.
  • High Noise Immunity: The M74HC157M1R features a high noise immunity characteristic of CMOS devices, which is crucial for stable operation in electrically noisy environments.
  • Multiple Package Options: The product is available in different package types, including the SO-16 (narrow body) package, which is suitable for space-constrained applications.

Applications

The M74HC157M1R is versatile and can be used in a wide array of applications, such as:

  • Data routing and signal gating
  • Digital signal processing
  • Communication systems
  • Control systems
  • Computer peripheral switching

Product Specifications

The M74HC157M1R offers the following specifications:

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per multiplexer
  • Number of Outputs: 1 per multiplexer
  • Output Type: Single-ended
  • Propagation Delay Time: Fast propagation delay times that vary with operating voltage.
  • Operating Temperature: Specified over a wide range of temperatures, typically from -55°C to +125°C.

With its robust performance and flexibility, the M74HC157M1R from STMicroelectronics is a reliable choice for designers looking to implement efficient data selection in their digital systems.

You May Also Be Interested in

MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess