EN
  • EN
  • DE

LT1134ACSW

Part No LT1134ACSW
Manufacturer Linear Technology
Description Advanced Low Power 5V RS232 Drivers/Receivers with Small Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205189-LT1134ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1134ACSW CAD Model

Description

Product Overview: LT1134ACSW from Linear Technology

The LT1134ACSW, manufactured by Linear Technology, is a high-performance, low-power, 5V powered RS232 transceiver with multiple drivers and receivers. This device is designed to meet the stringent requirements of EIA/TIA-232-F and provides a reliable interface between data terminal equipment (DTE) and data communication equipment (DCE).

Key Features

  • Multiple Drivers and Receivers: The LT1134ACSW comes equipped with four drivers and four receivers, making it versatile for various communication needs.
  • Low Power Operation: It operates with a supply current typically under 8mA, further reduced to 1µA in power-down mode, making it ideal for battery-powered and portable applications.
  • High Data Rates: This transceiver is capable of supporting data rates up to 120kbps, ensuring efficient and swift data transmission.
  • Enhanced ESD Protection: With enhanced Electrostatic Discharge (ESD) protection, the LT1134ACSW can withstand up to ±10kV, providing robustness against static electricity and other transient voltage events.
  • Flexible Power Supply: The device can be powered from a single 5V supply, simplifying power management in a system design.

Applications

The LT1134ACSW is suitable for a range of applications where reliable RS232 communication is required. These include:

  • Portable Computing Devices
  • Low Power Modems
  • Battery-Powered Equipment
  • Industrial Control Systems
  • Point of Sale (POS) Terminals

Package and Quality

The LT1134ACSW is offered in a 20-pin SW package, which is compatible with industry-standard footprints. Linear Technology ensures high-quality standards, and the device is rigorously tested to meet or exceed the specified performance criteria.

Conclusion

With its combination of low power consumption, high data rate capability, and robust ESD protection, the LT1134ACSW from Linear Technology stands out as a reliable solution for RS232 communication. Its versatile features make it an excellent choice for designers seeking performance and durability in their serial communication applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess