EN
  • EN
  • DE

LT1152IS8

Part No LT1152IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071347-LT1152IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1152IS8 CAD Model

Description

LT1152IS8 Dual 1A Power Operational Amplifier

The LT1152IS8 is a high-performance dual power operational amplifier designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This particular model is part of a series that is well-suited for a variety of applications that require high current output and wide input voltage range. The LT1152IS8 is designed to deliver continuous output currents up to 1A per amplifier, making it an ideal choice for driving a wide range of loads.

With its dual amplifier configuration, the LT1152IS8 is housed in an 8-lead SO package, which offers a compact footprint for designs where space is at a premium. The device operates over a wide supply voltage range, from 4V to ±15V, providing the versatility needed to accommodate different power supply configurations and ensuring compatibility with both single and split supplies.

The LT1152IS8 boasts a slew rate of 2.5V/µs and a bandwidth of 1.5MHz, which allows for swift and accurate signal processing, making it suitable for applications such as motor control, actuator drives, and audio amplification. Its thermal shutdown feature ensures protection against overheating, which enhances the reliability and longevity of the amplifier when operating under high current conditions.

Other notable features of the LT1152IS8 include low input offset voltage and low input bias current, which contribute to its precise performance. The device also offers a high open-loop gain, which is critical for applications requiring high levels of accuracy and linearity.

In summary, the LT1152IS8 from Linear Technology is a robust and reliable dual power operational amplifier that can cater to a broad spectrum of high-current applications. Its combination of high output current capability, wide voltage range, and compact size makes it an excellent choice for designers looking to create efficient and powerful electronic systems.

For detailed specifications and application guidelines, engineers and designers are encouraged to consult the LT1152IS8 datasheet, which provides comprehensive information to ensure optimal use of the device in their projects.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess