EN
  • EN
  • DE

LT1155CS8

Part No LT1155CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071349-LT1155CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1155CS8 CAD Model

Description

Linear Technology LT1155CS8 Dual High-Side Micropower MOSFET Driver

The LT1155CS8 is a remarkable dual high-side MOSFET driver designed by Linear Technology, now part of Analog Devices. This component is specifically engineered to efficiently drive two N-channel MOSFETs in high-side switching applications. The LT1155CS8 is housed in a compact SO-8 package, making it an excellent choice for space-constrained applications while delivering robust performance.

One of the key features of the LT1155CS8 is its micropower operation. The device boasts a very low quiescent current, which makes it ideal for battery-powered and energy-sensitive systems. Despite its low power consumption, the LT1155CS8 does not compromise on speed or drive capability. It can supply up to 250mA of gate drive current, ensuring that the MOSFETs switch quickly and efficiently, thus reducing power losses and improving overall system efficiency.

The LT1155CS8 also includes built-in charge pump circuitry. This circuitry generates the necessary gate voltage to fully enhance N-channel MOSFETs, allowing for high-side switching without the need for an external bootstrap diode. This feature simplifies the circuit design and reduces component count, which can be critical in densely packed PCB layouts.

Protection features are another highlight of the LT1155CS8, ensuring the longevity and reliability of the system. The device includes overcurrent protection that senses the voltage drop across the MOSFET's on-resistance. If an overcurrent condition is detected, the driver turns off the MOSFET to prevent damage. Additionally, the driver has an automatic restart feature that attempts to turn the MOSFET back on after a short delay, thus providing a self-recovery mechanism for transient faults.

Applications for the LT1155CS8 are diverse and include automotive power systems, industrial controls, computer power supplies, and any other system that requires efficient high-side power control. With its combination of low power operation, robust drive capabilities, integrated charge pump, and protective features, the LT1155CS8 is an excellent choice for designers looking to implement reliable high-side switching in their next project.

For detailed specifications and application circuits, designers should refer to the LT1155CS8 datasheet, which provides comprehensive information to ensure optimal usage of this versatile MOSFET driver.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess