The LTC3412EUH from Linear Technology is a high-performance, synchronous step-down DC/DC converter that is designed to meet the needs of modern electronics requiring efficient voltage regulation and compact design. This device is capable of delivering up to 3A of continuous output current from a 2.25V to 5.5V input voltage range, making it an ideal choice for portable devices, telecommunications, and industrial applications.
Key Features:
- High Efficiency: With up to 95% efficiency, the LTC3412EUH minimizes power loss and heat generation, extending battery life in portable applications.
- Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different circuit requirements.
- Synchronous Operation: Internal synchronous power switches improve efficiency and eliminate the need for an external Schottky diode.
- Stable with Ceramic Capacitors: The LTC3412EUH remains stable with ceramic output capacitors, reducing the required board space and component cost.
- Programmable Frequency: The switching frequency can be programmed between 300kHz to 3MHz or synchronized to an external clock, optimizing performance for various applications and minimizing external component size.
Applications:
- Portable Electronic Devices
- Telecommunications
- Networking Equipment
- Industrial Systems
Package and Availability:
The LTC3412EUH is offered in a compact (3mm x 3mm) QFN-16 package, providing a space-saving solution for densely packed circuit boards. It is available for order and can be sourced from Linear Technology and its authorized distributors.
Conclusion:
With its high efficiency, wide input voltage range, and flexible design options, the LTC3412EUH from Linear Technology is a versatile power management solution that addresses the needs of a wide array of applications. Its compact size and robust feature set make it an excellent choice for designers looking to optimize power consumption and space in their next project.