EN
  • EN
  • DE

LT1167IS8-1#PBF

Part No LT1167IS8-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 80pA
Voltage - Input Offset 20μV
Operating Supply Current 900μA
Channel Output Current 27mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072223-LT1167IS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1167IS8-1#PBF CAD Model

Description

Product Overview: LT1167IS8-1#PBF

The LT1167IS8-1#PBF is a precision, single resistor, instrumentation amplifier designed by Linear Technology. It is a high-quality electronic component that offers a unique combination of high performance, ease of use, and cost-effectiveness. This versatile amplifier is widely used in medical equipment, industrial process controls, and signal conditioning applications due to its exceptional accuracy and stability.

Key Features

  • Single Resistor Gain Set: The LT1167 allows the user to set the gain with a single external resistor, which simplifies the design process and provides flexibility. A wide range of gains is available, making it suitable for various applications.
  • Low Noise: With its low input noise, the LT1167 is ideal for applications where signal integrity is critical. It ensures that the signal is amplified with minimal additional noise.
  • High Linearity: Exhibiting excellent linearity, the amplifier maintains the integrity of the input signal, ensuring accurate and reliable performance in precision applications.
  • Low Offset Voltage: The device features a low input offset voltage, which reduces the need for additional calibration and simplifies circuit design.
  • Power Supply Range: It operates with a wide supply voltage range, accommodating various power supply requirements and making it versatile for different system designs.

Specifications

  • Package: 8-Lead SOIC
  • Temperature Range: Industrial (-40°C to 85°C)
  • Supply Voltage Range: ±2.3V to ±18V

Applications

  • Medical Instrumentation
  • Industrial Process Controls
  • Data Acquisition Systems
  • Signal Conditioning Modules

The LT1167IS8-1#PBF is a testament to Linear Technology's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its robust design and flexible features make it an excellent choice for designers seeking an instrumentation amplifier that delivers both performance and value.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess