EN
  • EN
  • DE

LT1169CS8#TRPBF

Part No LT1169CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.3MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 4.2 V/μs
Gain Bandwidth Product (GBP) 5.3MHz
Current - Input Bias 4pA
Voltage - Input Offset 600μV
Operating Supply Current 5.3mA
Supply Voltage - Operating ±4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057943-LT1169CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1169CS8#TRPBF CAD Model

Description

Product Overview: LT1169CS8#TRPBF

The LT1169CS8#TRPBF is a high-performance, dual operational amplifier (op-amp) developed by Linear Technology, which is known for its precision electronic components. This particular model is part of the LT1169 series and is designed to offer a combination of low power consumption and excellent accuracy, making it ideal for a wide range of applications including sensor amplification, active filters, and general-purpose amplification tasks.

Key Features

  • Low Power Consumption: The LT1169 is optimized for low power operation, which makes it suitable for battery-powered devices and energy-efficient applications. Its quiescent current is remarkably low, helping to extend battery life in portable devices.
  • High Precision: This op-amp provides high accuracy with a low input bias current, low offset voltage, and low offset voltage drift. These characteristics ensure a stable and precise signal amplification over a wide range of conditions.
  • Dual Operational Amplifier: The dual configuration of the LT1169 allows for a compact design in applications requiring multiple op-amps. This can lead to a reduction in board space and potentially lower system costs.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, providing designers with flexibility in various circuit designs and compatibility with different power supply levels.
  • Output Drive Capability: The LT1169CS8#TRPBF can drive capacitive loads up to 1000pF, which is beneficial for driving heavy loads without compromising stability or performance.

Package and Quality

The LT1169CS8#TRPBF comes in an 8-lead SOIC package, which is widely used in the industry and known for its small footprint. The product is also available in a tape and reel package, denoted by the '#TRPBF' suffix, which is suitable for automated assembly processes. Linear Technology ensures high reliability and performance by subjecting their products to rigorous testing and quality control measures.

Applications

With its combination of low power and high accuracy, the LT1169CS8#TRPBF is an excellent choice for applications such as:

  • Portable Instrumentation
  • Medical Devices
  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems

Overall, the LT1169CS8#TRPBF by Linear Technology stands out as a reliable and efficient solution for designers who require a high-precision op-amp with low power consumption.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3805 $59.0440
20+ $6.0557 $121.1140
30+ $5.8662 $175.9860
41+ $5.6768 $232.7488
53+ $5.4886 $290.8958
71+ $4.9203 $349.3413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess