EN
  • EN
  • DE

LT1170HVIT

Part No LT1170HVIT
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205240-LT1170HVIT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1170HVIT CAD Model

Description

The LT1170HVIT is a versatile and powerful switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This component is a part of the LT1170/LT1171/LT1172 series, which are high power monolithic switching regulators. The LT1170HVIT variant stands out with its high voltage capabilities, making it an ideal choice for systems that require reliable and efficient power conversion.

Key Features

  • High Efficiency: Capable of delivering efficiencies up to 90%, the LT1170HVIT ensures minimal heat generation and optimal power usage.
  • Wide Input Voltage Range: This regulator supports an input voltage range from 3V to 60V, making it highly adaptable to various supply voltages.
  • High Output Power: With the ability to deliver up to 2.5A of output current, the LT1170HVIT can power a wide array of devices and circuits.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 200kHz, allowing for flexibility in design to minimize external component sizes or to avoid critical frequency bands.
  • Robust Protection Features: It includes features like cycle-by-cycle current limiting, thermal shutdown, and a latch-off mode for system protection.

Applications

The LT1170HVIT is suitable for a variety of applications, including:

  • Telecommunications systems
  • Automotive power systems
  • Industrial power supplies
  • Battery-powered devices
  • Step-up or step-down converters
  • Inverting power supplies

Package and Availability

The LT1170HVIT is available in a TO-220 package, ensuring easy integration into a wide range of designs. Additionally, the regulator is characterized by its rugged design, which is capable of withstanding harsh industrial environments. For detailed specifications, application notes, and design resources, interested parties should consult the datasheet and technical documentation provided by Linear Technology.

With its robust feature set and high reliability, the LT1170HVIT from Linear Technology is an excellent choice for designers looking to create efficient and durable power supply systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess