EN
  • EN
  • DE

LT1170IQ

Part No LT1170IQ
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205241-LT1170IQ
Manufacturer Homepage www.linear.com
Family Name LT1170
Introduction Date October 30, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1170IQ CAD Model

Description

The LT1170IQ is a versatile and robust high power switching regulator from Linear Technology, designed to cater to a wide array of applications requiring efficient power conversion. This component is part of a family of monolithic power switching regulators that are significant for their high efficiency and ease of use.

Key Features

  • High Efficiency: Capable of converting efficiency levels up to 90%, the LT1170IQ ensures minimal heat generation and optimal performance for power-sensitive circuits.
  • Wide Input Voltage Range: With an input voltage range from 3V to 60V, it provides a flexible solution for varying supply voltages.
  • Versatile Output: It can deliver output voltages ranging from 1.25V up to the input voltage level, supporting a broad range of output requirements.
  • High Output Power: The LT1170IQ can handle up to 2.5A of output current, making it suitable for high-power applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 200kHz, allowing for customization of component size and response times.
  • Protection Features: The device includes features such as cycle-by-cycle current limiting and thermal shutdown, ensuring reliable operation under extreme conditions.

Applications

The LT1170IQ is ideal for a variety of applications, including:

  • Telecommunications systems
  • Automotive power systems
  • Industrial power supplies
  • Battery-powered devices
  • Step-up or step-down converters
  • Inverting power supplies

Package and Reliability

Enclosed in a rugged 5-lead TO-220 package, the LT1170IQ is designed to withstand harsh environments and is characterized by its long-term reliability. Its operating temperature range from -40°C to 85°C ensures stable performance across a wide range of temperature conditions.

Whether you are developing power supplies for industrial equipment, designing automotive electronics, or working on portable battery-operated gadgets, the LT1170IQ from Linear Technology stands as a reliable and efficient choice for your high-power switching regulator needs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess