EN
  • EN
  • DE

LT1171IQ

Part No LT1171IQ
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205249-LT1171IQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1171IQ CAD Model

Description

Linear Technology's LT1171IQ - High Efficiency Switching Regulator

The LT1171IQ is a versatile and robust switching regulator from Linear Technology, a company renowned for their high-performance analog integrated circuits. This component is part of the LT1171 series, which are 2.5A, 100kHz step-up, step-down, and inverting switching regulators. The LT1171IQ, in particular, is packaged in a heat-dissipating TO-220 package, ensuring reliable operation even under thermal stress.

Key Features:

  • Versatile Operation Modes: The LT1171IQ can be configured for step-up, step-down, and inverting applications, offering design flexibility suitable for a wide range of power supply tasks.
  • High Efficiency: Capable of up to 85% efficiency, this switching regulator minimizes power loss, making it ideal for battery-powered and energy-conscious applications.
  • High Switching Frequency: With a 100kHz switching frequency, the LT1171IQ allows for smaller external components, reducing the overall footprint and component cost of the power supply design.
  • High Current Output: It provides a 2.5A switch output, which is sufficient for many moderate to high-power applications.
  • Adjustable Output: The output voltage can be set with a single external resistor, giving designers control over the power supply specifications.
  • Protection Features: The device includes features such as cycle-by-cycle current limiting and thermal shutdown for enhanced safety and reliability.

Applications:

  • Telecommunications Systems
  • Automotive Power Supplies
  • Portable Electronics
  • Industrial Power Systems
  • Battery-Operated Devices

The LT1171IQ's robust design and comprehensive feature set make it a go-to choice for engineers and designers looking for a reliable and flexible power management solution. Whether for stepping up, stepping down, or inverting voltages, this switching regulator maintains a compact design without compromising on power and efficiency, making it an excellent choice for a multitude of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess