EN
  • EN
  • DE

LT1172IS8

Part No LT1172IS8
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205259-LT1172IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1172IS8 CAD Model

Description

Product Overview: LT1172IS8

The LT1172IS8 is a versatile and robust high-power switch mode regulator designed by Linear Technology, which is now part of Analog Devices. This high-efficiency component is capable of delivering output currents up to 1.25A with a switching frequency up to 100kHz, making it suitable for a wide range of power supply applications, including step-up, step-down, and inverting configurations.

Key Features

  • High Switching Frequency: The LT1172IS8 can operate at a switching frequency up to 100kHz, allowing for smaller external components and reduced board space.
  • Versatile Power Supply Configurations: It supports various configurations such as boost, flyback, forward, and inverting designs, providing flexibility for multiple applications.
  • High Output Current: Capable of delivering output currents up to 1.25A, it can power a wide range of devices and circuits.
  • Low Quiescent Current: With a low quiescent current, it ensures efficient operation even in low power or standby modes.
  • Pin-Compatible Family: The LT1172 is part of a pin-compatible family of regulators, making it easy to upgrade or modify designs for different power requirements.
  • Thermal Shutdown: Integrated thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the device.

Applications

The LT1172IS8 is ideal for a variety of applications where efficient power conversion is required. Some of the typical applications include:

  • Portable Power Devices
  • Telecommunications Systems
  • Automotive Power Supplies
  • Battery-Operated Equipment
  • Industrial Power Systems
  • DC-DC Converters

Package and Reliability

The LT1172IS8 comes in an 8-lead SOIC package, offering a compact solution for space-constrained applications. Its solid-state design ensures high reliability and performance under varying conditions and temperatures.

Conclusion

With its high efficiency, robust design, and versatile application range, the LT1172IS8 from Linear Technology is an excellent choice for designers looking to implement a reliable and powerful switch mode power supply in their projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,426 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess