EN
  • EN
  • DE

LT1172HVCT#PBF

Part No LT1172HVCT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 75V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1057955-LT1172HVCT#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1172HVCT#PBF CAD Model

Description

The LT1172HVCT#PBF is a versatile high efficiency switching regulator from Linear Technology, designed to cater to a wide range of power conversion applications. It is a step-up, step-down, and inverting converter, which makes it highly adaptable for various circuit configurations. This component is part of the LT1172 series, known for its reliability and performance in demanding environments.

Key Features

  • High Versatility: Capable of operating as a step-up, step-down, or inverting DC-DC converter, providing flexibility in design options.
  • High Frequency: The switching frequency can be set from 100kHz to 100MHz, allowing for smaller external components and reduced noise.
  • High Efficiency: Designed to offer efficiencies up to 90%, minimizing heat generation and power loss in systems.
  • Wide Input Range: Accepts input voltages from 3V to 60V, making it suitable for a broad spectrum of power sources.
  • Adjustable Switching Current: The switch current limit can be set externally, which provides design flexibility and protection for the device.
  • Thermal Protection: Features thermal shutdown to protect the device under high-temperature conditions.
  • Low Shutdown Current: Draws a minimal current in the shutdown mode, preserving battery life in portable applications.

Applications

The LT1172HVCT#PBF is ideal for use in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Telecommunications systems
  • Automotive power systems
  • Industrial power supplies
  • DC-DC power converters

Package Information

The LT1172HVCT#PBF is offered in a TO-220 package, which is designed for easy mounting and excellent thermal performance. The package is lead (Pb) free and RoHS compliant, ensuring environmental safety and global acceptance.

Quality and Reliability

As with all Linear Technology products, the LT1172HVCT#PBF is manufactured to high standards, ensuring dependable quality and reliability for critical applications where performance is paramount.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9663 $69.8315
11+ $11.4599 $126.0589
16+ $11.1019 $177.6304
22+ $10.7438 $236.3636
28+ $10.3858 $290.8024
38+ $9.3105 $353.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess