EN
  • EN
  • DE

LT1172HVIQ

Part No LT1172HVIQ
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205258-LT1172HVIQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1172HVIQ CAD Model

Description

LT1172HVIQ High Efficiency Switching Regulator from Linear Technology

The LT1172HVIQ is a versatile and robust high-efficiency switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This product is part of the LT1172 series, which is well-known for its reliability and performance in demanding environments.

The LT1172HVIQ operates with an input voltage range from 3V to 60V, making it suitable for applications that require a wide input voltage capability. This feature is particularly beneficial for systems that experience large fluctuations in power supply or need to be compatible with various power sources.

One of the standout features of the LT1172HVIQ is its high switching frequency of up to 100kHz, which allows for smaller external components. This means that designers can use smaller inductors and capacitors, reducing the overall size and cost of the power supply without sacrificing performance. Additionally, the high frequency enables faster transient response, a critical factor in many power-sensitive applications.

The LT1172HVIQ also boasts a high efficiency of up to 85%, minimizing power loss and heat generation. This efficiency is achieved through the use of a 1.25A current limit, which is built into the device to protect against overcurrent conditions. The regulator also features a low dropout voltage, ensuring consistent performance even when the input voltage is close to the output voltage.

With its built-in catch diode, the LT1172HVIQ simplifies the circuit design and reduces external component count, further enhancing its appeal for compact and cost-effective power supply solutions. Moreover, the regulator is designed with thermal shutdown and a current limit to protect the device under abnormal operating conditions, ensuring long-term reliability and safety.

The LT1172HVIQ is available in a rugged metal can package, which provides excellent thermal performance and is suitable for harsh industrial environments. This makes it an ideal choice for applications such as automotive, telecommunications, and industrial control systems, where durability and consistent operation are critical.

In conclusion, the LT1172HVIQ from Linear Technology is a high-quality, high-efficiency switching regulator that offers exceptional performance, versatility, and reliability for a wide array of power supply applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9138 $62.7414
7+ $17.1601 $120.1207
11+ $16.6238 $182.8618
15+ $16.0875 $241.3125
19+ $15.5513 $295.4747
25+ $13.9425 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,814 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess