EN
  • EN
  • DE

W49F002UT70B

Part No W49F002UT70B
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 256K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280119-W49F002UT70B
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W49F002UT70B CAD Model

Description

The W49F002UT70B is a 256K x 8 (2 Mbit) CMOS Flash Memory manufactured by Winbond Electronics. This memory device is designed for applications requiring non-volatile storage with fast access times and low power consumption. It offers high endurance and features sector erase capability for efficient memory management.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control systems for storing program code and calibration data.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing network configurations.
  • Consumer Electronics: Used in consumer electronic devices such as set-top boxes, DVD players, and digital cameras.
  • Automotive Electronics: Employed in automotive applications for storing engine control unit (ECU) code and data.

Features

  • 2 Mbit (256K x 8) Flash Memory: Provides 2 Mbit of non-volatile storage capacity.
  • Fast Access Time: Offers quick read and write operations, improving system responsiveness.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Endurance: Withstands a large number of program/erase cycles, ensuring long-term reliability.
  • Sector Erase Capability: Allows for selective erasure of memory sectors, optimizing memory usage.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, preserving critical information.
  • Improved System Performance: Fast access times enhance overall system performance and responsiveness.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Long-Term Reliability: High endurance ensures reliable data storage over an extended period.
  • Efficient Memory Management: Sector erase capability allows for efficient allocation and management of memory space.

Additional Details

The W49F002UT70B typically operates with a supply voltage of 5V and features an access time of 70 ns. It supports both byte-wide and page-mode programming. The endurance is typically rated at 100,000 program/erase cycles per sector. The device is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy integration into electronic circuits. For detailed specifications, including timing characteristics and electrical parameters, refer to the manufacturer's datasheet.

This Flash Memory device is designed for applications requiring reliable non-volatile storage with fast access times and low power consumption. Its high endurance and sector erase capability make it a suitable choice for a wide range of embedded systems, industrial control systems, and consumer electronic devices.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qualcomm
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Lowest to $20.1698

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess