EN
  • EN
  • DE

LT1172MJ8

Part No LT1172MJ8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators | IC REG MULT CONFG ADJ 8CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.244V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number LT1172
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1205260-LT1172MJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1172MJ8 CAD Model

Description

Product Overview: LT1172MJ8

The LT1172MJ8 is a versatile and powerful switching regulator produced by Linear Technology, now part of Analog Devices. It is designed to cater to a wide range of power supply applications, offering efficiency, reliability, and flexibility. This component is particularly well-suited for applications requiring high voltage inputs and outputs, as well as for those demanding compact and energy-efficient power conversion solutions.

Key Features:

  • High Efficiency: The LT1172MJ8 is capable of converting a higher voltage input to a lower voltage output with minimal power loss, making it ideal for battery-powered devices where efficiency is crucial.
  • Versatile Voltage Ranges: It can handle input voltages from 3V to 60V, which allows it to be used in a variety of applications, from low-voltage battery operations to higher voltage automotive or industrial power systems.
  • Adjustable Switching Frequency: The switching frequency of the LT1172MJ8 can be adjusted up to 100kHz, which provides flexibility in the design of the power supply. This feature allows for optimization between efficiency and component size.
  • High Output Power: This regulator can deliver output power up to several watts without the need for external heat sinks, depending on the input-to-output voltage differential and ambient temperature conditions.
  • Thermal Protection: The LT1172MJ8 includes thermal shutdown circuitry that protects the device from overheating and potential damage.

Applications:

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Power Systems
  • Telecommunications Equipment
  • Battery-Powered Devices

The LT1172MJ8 comes in an MJ8 package, which is robust and offers a reliable solution for various circuit designs. Its performance and compact size make it an excellent choice for engineers and designers looking to create efficient, high-performance power supply systems.

Note: When implementing the LT1172MJ8 in your designs, it is essential to consult the datasheet and application notes provided by Linear Technology to ensure proper circuit configuration and to maximize the device's performance and longevity.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess