EN
  • EN
  • DE

LT1173CN8-5#PBF

Part No LT1173CN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV 5V 1.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 23kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 133237-LT1173CN8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1173CN8-5#PBF CAD Model

Description

The LT1173CN8-5#PBF is a versatile step-down DC/DC converter from Linear Technology, designed to meet a wide range of power supply requirements with exceptional efficiency and reliability. This device is particularly suitable for portable and battery-powered applications due to its low quiescent current and adjustable switching frequencies.

Key Features

  • Adjustable Output: The LT1173 can be configured to provide an output voltage as low as 1.25V, making it flexible for various applications.
  • High Efficiency: With efficiencies up to 90%, this converter helps to maximize battery life in portable devices.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3.8V to 30V, accommodating a variety of power sources.
  • Fixed 5V Output Version: The LT1173CN8-5#PBF model comes with a fixed 5V output, simplifying the design for standard 5V supply needs.
  • Low Quiescent Current: Its low quiescent current of only 110µA (typical) makes it ideal for battery-powered applications where power conservation is crucial.
  • High Switching Frequency: The device's switching frequency can be set up to 100kHz, allowing the use of smaller, more efficient inductors and capacitors.
  • Current Limit Protection: Built-in current limit protection ensures the device and the application are protected from overcurrent conditions.

Applications

  • Portable Instruments
  • Battery-Operated Equipment
  • Cellular Phones
  • Medical Devices
  • Power Supply Backup
  • GPS Receivers

The LT1173CN8-5#PBF is packaged in an 8-lead PDIP, providing a robust and easy-to-handle component for through-hole PCB designs. Its thermal performance is enhanced by a thermal shutdown feature, safeguarding the device under extreme operating conditions. Whether you're designing a new power system or upgrading an existing one, the LT1173CN8-5#PBF offers the performance, flexibility, and ease of use you need to create a reliable, efficient power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess