The LT11755CS8 is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This regulator offers a stable and reliable power supply solution, making it an ideal choice for critical applications across various industries including telecommunications, automotive, and industrial automation.
Key Features
- Output Voltage Range: The LT11755CS8 provides a wide output voltage range, which is adjustable from 2.5V to 30V, catering to a diverse set of voltage requirements for different electronic devices.
- Dropout Voltage: This regulator boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.
- Current Output: It can deliver up to 500mA of output current, sufficient for a variety of medium-power applications.
- Thermal Protection: The LT11755CS8 comes with built-in thermal shutdown protection to prevent damage from overheating, enhancing the product's reliability and lifespan.
- Package: Housed in the industry-standard 8-lead SOIC package, the LT11755CS8 is compact and suitable for space-constrained applications.
Applications
With its versatile features, the LT11755CS8 is adept for use in a wide array of applications. Its ability to maintain a stable output voltage despite fluctuations in the input makes it an excellent choice for sensitive electronic circuits. It is commonly used in portable devices, instrumentation, microprocessor supply regulation, and post-regulation for switching supplies.
Quality and Reliability
Linear Technology assures the highest standards of quality and reliability in the LT11755CS8, with rigorous testing and quality control procedures in place. This regulator is designed to meet the stringent requirements of even the most demanding applications, ensuring a dependable performance over a wide range of operating conditions.