EN
  • EN
  • DE

LT1175CQ-5#PBF

Part No LT1175CQ-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 0.5A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
PSRR 60db to 15dB (1kHz to 100kHz)
Control Features Current Limit, Enable
Protection Operating Temperature 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -5V
Voltage - Dropout (Typical) 0.5V @ 500mA
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 122239-LT1175CQ-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1175CQ-5#PBF CAD Model

Description

The LT1175CQ-5#PBF is a high-performance, low dropout negative regulator from Linear Technology, designed to provide a regulated output of -5V. This device is tailored for a wide range of applications, including industrial control systems, automotive electronics, and portable battery-powered devices, where efficient power management is crucial.

Key Features

  • Output Voltage: Fixed at -5V, providing a stable and precise negative voltage for various circuits.
  • Low Dropout Voltage: The regulator operates with a minimal difference between the input and output voltages, enhancing efficiency and allowing for operation under low input voltage conditions.
  • Output Current: Capable of supplying up to 500mA, making it suitable for a range of moderate power applications.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Protection: Includes built-in thermal shutdown to protect the device from overheating, ensuring reliable operation under varying conditions.
  • Stable with Low ESR Capacitors: Compatible with low ESR capacitors, which can improve performance by reducing noise and output voltage ripple.

Package and Quality

The LT1175CQ-5#PBF comes in a TO-263 (DDPAK) package, known for its robustness and excellent thermal performance. The package is suitable for surface mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

  • Power Supplies
  • Battery-Powered Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Instruments

Linear Technology's LT1175CQ-5#PBF is a reliable and versatile solution for applications requiring a high-quality negative voltage regulator. Its combination of low dropout performance, thermal protection, and stability with low ESR capacitors make it an excellent choice for designers looking to optimize power management in their circuits.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6904 $58.7616
10+ $12.0536 $120.5360
15+ $11.6771 $175.1565
21+ $11.3005 $237.3105
27+ $10.9240 $294.9480
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,277 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess