EN
  • EN
  • DE

LT1175CST-5

Part No LT1175CST-5
Manufacturer Linear Technology
Description 500mA Negative Low Dropout Micropower Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205271-LT1175CST-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175CST-5 CAD Model

Description

Linear Technology's LT1175CST-5 Low Dropout Negative Regulator

The LT1175CST-5 is a high-performance, low dropout negative voltage regulator designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This regulator is specifically engineered to provide a steady and reliable negative 5V output, making it an ideal choice for a wide range of applications that require a stable negative voltage supply.

Key Features:

  • Low Dropout Voltage: The LT1175CST-5 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is crucial for battery-powered devices where maximizing the use of available power is essential.
  • Adjustable Output: While the device typically provides a fixed -5V output, it also offers the flexibility to adjust the output voltage to meet specific application requirements with the addition of external resistors.
  • High Output Current: Capable of delivering up to 500mA of output current, this regulator can handle a substantial load, making it suitable for powering a variety of components.
  • Thermal Protection: The LT1175CST-5 is equipped with thermal shutdown protection, which safeguards the device against damage from overheating, thereby enhancing its reliability and longevity.
  • Low Quiescent Current: Its low quiescent current makes it an excellent choice for battery-operated devices, as it minimizes power consumption when the device is in standby mode.

Applications:

The LT1175CST-5 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive applications
  • Industrial instrumentation
  • Power supplies

Package and Quality:

The LT1175CST-5 comes in a TO-220 package, which is known for its robustness and ease of mounting onto a printed circuit board. Linear Technology ensures high-quality production standards, providing reliable and consistent performance for critical applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5564 $52.7820
12+ $8.6617 $103.9404
18+ $8.3910 $151.0380
25+ $8.1204 $203.0100
32+ $7.8497 $251.1904
43+ $7.0376 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,101 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess