EN
  • EN
  • DE

LT1175IN8

Part No LT1175IN8
Manufacturer Linear Technology
Description 500mA Negative Low Dropout Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205274-LT1175IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175IN8 CAD Model

Description

Product Overview

The LT1175IN8 is a high-performance negative low dropout regulator designed and manufactured by Linear Technology. This product is tailored for systems requiring a stable and reliable negative voltage supply. It is well-suited for a wide range of applications including industrial, automotive, and telecommunications equipment.

Key Features

  • Low Dropout Voltage: The LT1175IN8 boasts a low dropout voltage, making it highly efficient for applications that require a minimal difference between the input and output voltages.
  • Adjustable Output: It provides an adjustable output from -2.5V to -20V, which can be set with just two external resistors. This feature offers flexibility for various design requirements.
  • High Output Current: Capable of delivering up to 500mA of output current, this regulator can handle a substantial load, making it suitable for powering multiple components or devices.
  • Thermal Protection: The LT1175IN8 includes built-in thermal protection, ensuring the device operates within safe temperature ranges and protects against overheating.
  • Low Quiescent Current: With a low quiescent current, this regulator maintains its efficiency even in low-power or standby modes, which is crucial for battery-powered applications.

Product Specifications

  • Package: The device comes in an 8-lead PDIP package, offering a robust and easy-to-handle component for circuit boards.
  • Stability: The LT1175IN8 is stable with 10μF output capacitors, which allows for stable operation without the need for large, costly capacitors.
  • Noise Reduction: A noise reduction pin is available to further decrease the output noise level, an important feature for sensitive electronic applications.

Applications

  • Power Supplies
  • Automotive Electronics
  • Telecommunication Systems
  • Battery-Powered Devices
  • Instrumentation

The LT1175IN8 from Linear Technology represents a reliable and versatile solution for negative voltage regulation needs. Its robust feature set ensures performance and durability across a multitude of applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess