EN
  • EN
  • DE

LT1181AISW#TR

Part No LT1181AISW#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710872-LT1181AISW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1181AISW#TR CAD Model

Description

LT1181AISW#TR - Dual RS232 Transceiver

The LT1181AISW#TR is a high-quality dual RS232 transceiver component from Linear Technology, designed to interface data communication systems with RS232 ports. This integrated circuit is specifically engineered to meet the stringent requirements of EIA/TIA-232 standards while operating from a single 5V power supply. The LT1181AISW#TR is a versatile and reliable solution for applications that require efficient bidirectional communication through serial ports.

Key Features:

  • Integrated Dual Transceiver: The device includes two RS232 transceivers in one IC, which allows for the simultaneous transmission and reception of data through two channels.
  • Low Power Consumption: With its advanced design, the LT1181AISW#TR offers a low-power operation, which is ideal for battery-powered or power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The transceiver is equipped with protection against electrostatic discharge events, ensuring robust performance and longevity in harsh environments.
  • Flexible Data Rate: Capable of supporting data rates up to 120 kbps, this transceiver can be used in a wide range of communication applications, from low-speed to relatively high-speed data transfer.
  • Automatic Powerdown Feature: When the device is not in use, the automatic powerdown feature helps to conserve power by shutting down the driver and receiver.

Applications:

The LT1181AISW#TR is suitable for a variety of applications, including but not limited to:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Modems and Network Systems
  • Industrial Control Interfaces

Package and Quality:

The transceiver comes in a 16-pin wide-body SOIC package, marked with the part number LT1181AISW#TR, and is available in tape and reel format for automated assembly processes. Linear Technology ensures high manufacturing standards, providing reliable and consistent performance for all their products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Analog Devices Inc.
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess