EN
  • EN
  • DE

LT1181AISW

Part No LT1181AISW
Manufacturer Linear Technology
Description Low Power 5V RS232 Dual Driver/Receiver with 0.1uF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205294-LT1181AISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LT1181AISW CAD Model

Description

Product Overview: LT1181AISW from Linear Technology

The LT1181AISW is a high-quality dual RS232 driver/receiver IC designed by Linear Technology to meet the demanding requirements of communication protocols. This integrated circuit is specifically engineered to facilitate bidirectional serial communication by converting digital signals from a data terminal equipment (DTE) into RS232 signals that can travel over long distances, and vice versa. Its robust design ensures reliable performance in a variety of applications ranging from industrial control systems to complex data communication networks.

Key Features

  • Low Power Consumption: The LT1181AISW is optimized for low power operation, making it suitable for battery-powered and portable applications. It requires only a single 5V power supply for operation.
  • Dual Driver/Receiver: This IC includes two drivers and two receivers, allowing for full-duplex communication. This means data can be transmitted and received simultaneously, enhancing the efficiency of data exchange.
  • High Data Rates: With the capability to support data rates up to 120 kbps, the LT1181AISW is well-suited for high-speed data communication, ensuring swift and efficient transmission of information.
  • ESD Protection: The device features robust electrostatic discharge (ESD) protection for both the driver and receiver inputs/outputs, safeguarding the IC from potential damage caused by static electricity.
  • Flexible Application: It is designed to interface with a wide range of microcontrollers and digital systems, ensuring compatibility with a diverse set of applications and devices.

Applications

The LT1181AISW is versatile and can be used in multiple scenarios, including but not limited to:

  • Portable Computing Devices
  • Modems and Network Equipment
  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Medical Instruments

Package and Quality

The LT1181AISW comes in a 16-pin wide-body SOIC package, which is designed for optimal thermal performance and space efficiency on printed circuit boards. Linear Technology ensures that each unit meets rigorous quality standards, providing reliable and consistent performance for critical communication systems.

In summary, the LT1181AISW by Linear Technology is a feature-rich, dual RS232 driver/receiver IC that offers excellent performance, high data rates, and low power consumption, making it an ideal choice for a wide range of serial communication applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess