EN
  • EN
  • DE

LT1181CSW

Part No LT1181CSW
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Linear Technology
Win Source Part Number 302544-LT1181CSW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1181CSW CAD Model

Description

Linear Technology's LT1181CSW: Dual RS232 Driver/Receiver

The LT1181CSW is a versatile and reliable integrated circuit designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is a dual RS232 driver/receiver that caters to the needs of applications requiring efficient communication via the RS232 protocol, which is widely used in serial port communications.

Constructed with Linear Technology's advanced processing techniques, the LT1181CSW ensures low power consumption and stable operation. The device features two drivers and two receivers, making it a suitable choice for full-duplex communication. It operates from a single 5V power supply, which simplifies power management in system designs.

The drivers are capable of delivering output signals with a ±10V swing while maintaining a 250kbps data rate, which is more than sufficient for most serial communication requirements. The receivers can handle up to ±30V input levels, offering robust protection against line voltage spikes and surges commonly encountered in harsh industrial environments.

One of the standout features of the LT1181CSW is its low power shutdown mode, which reduces the supply current to a mere 10µA, making it an excellent choice for power-sensitive applications. This feature is particularly useful in battery-operated devices where power efficiency is paramount.

The LT1181CSW also boasts a 0.1µF charge pump capacitor, which is significantly smaller than the capacitors required by conventional RS232 circuits. This reduction in capacitor size allows for a more compact PCB layout and a reduction in overall design footprint, making it ideal for space-constrained applications.

Additionally, the LT1181CSW is equipped with overtemperature and overcurrent protection, ensuring the longevity and reliability of the product. It is packaged in a 16-pin SW package, which is designed to meet the needs of automated assembly processes, thus providing ease of integration into various system designs.

In summary, the LT1181CSW from Linear Technology is a robust, low-power dual RS232 driver/receiver that offers a blend of performance, power efficiency, and compact design, making it an excellent choice for designers working on serial communication interfaces.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess