EN
  • EN
  • DE

LT118AJ8883C

Part No LT118AJ8883C
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005648-LT118AJ8883C
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT118AJ8883C CAD Model

Description

The LT118AJ8883C from Linear Technology stands as a testament to the company's commitment to high-quality, precision components. This voltage reference is engineered to deliver a stable and precise voltage, which is crucial for the accurate operation of analog circuits.

Key Features

  • High Precision: The LT118AJ8883C offers a highly accurate voltage reference with minimal deviation, ensuring consistent performance for sensitive applications.
  • Low Temperature Coefficient: This component boasts an impressive low temperature coefficient, minimizing the impact of temperature variations on voltage accuracy.
  • Long-Term Stability: Designed for reliability, the LT118AJ8883C ensures long-term stability, reducing the need for recalibration and maintenance over time.
  • Wide Operating Range: The product operates effectively over a broad range of temperatures and supply voltages, making it versatile for various applications.

Applications

The LT118AJ8883C is ideal for a multitude of applications that require precise voltage references, such as:

  • Digital-to-Analog Converters (DACs)
  • Analog-to-Digital Converters (ADCs)
  • High-resolution imaging systems
  • Precision instrumentation
  • Automotive electronics

Technical Specifications

Parameter Value
Output Voltage Specified at the time of order
Initial Accuracy ±0.05%
Temperature Coefficient Typically 10ppm/°C
Supply Voltage Range 4.5V to 40V
Operating Temperature Range -55°C to +125°C

With its robust design and precise output, the LT118AJ8883C from Linear Technology is an excellent choice for any application demanding a high-precision voltage reference. Its consistent performance and adaptability to varying conditions make it a reliable component for both industrial and commercial use.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess