EN
  • EN
  • DE
  • IT

LT1193CS8#TRPBF

Part No LT1193CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIF ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 80MHz
Slew Rate 500 V/μs
Operating Supply Current 35mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058006-LT1193CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1193CS8#TRPBF CAD Model

Description

Product Overview: LT1193CS8#TRPBF

The LT1193CS8#TRPBF is a high-performance video amplifier designed and manufactured by Linear Technology. This precision device is tailored to meet the demanding requirements of video processing applications, offering a unique blend of speed, low distortion, and ease of use. With its compact S8 package, the LT1193CS8#TRPBF is a versatile component suitable for a wide range of video applications, including cable driving and video conferencing systems.

Key Features

  • High Speed: The LT1193CS8#TRPBF boasts a fast settling time, ensuring crisp and clear video signals without lag, making it ideal for high-definition video applications.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier is designed to operate efficiently, minimizing power consumption and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Low Distortion: It offers exceptionally low distortion levels, which is paramount for maintaining the integrity of the video signal, thus delivering high-quality video output.
  • Gain Bandwidth Product: With a substantial gain bandwidth product, the LT1193CS8#TRPBF can handle a wide range of frequencies, accommodating various video standards and bandwidth requirements.
  • Drive Capability: This amplifier is capable of driving heavy loads, including 150 Ohm loads, making it suitable for direct connection to cable lines.

Applications

The LT1193CS8#TRPBF is designed for a variety of video applications, including:

  • Video amplifiers in CCTV and surveillance systems
  • Buffering and driving signals for cable and satellite TV systems
  • High-definition video processing equipment
  • Video conferencing and broadcasting equipment
  • Professional video editing and studio equipment

With its robust feature set, the LT1193CS8#TRPBF from Linear Technology stands as a top choice for designers seeking a reliable and high-performing video amplifier solution. Its ability to deliver high-quality video signals with minimal distortion makes it an integral component in any advanced video system.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.5307
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.7767
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.3067
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess