EN
  • EN
  • DE

LT1210CT7

Part No LT1210CT7
Manufacturer Linear Technology
Description 1.1A, 35MHz Current Feedback Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205337-LT1210CT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1210CT7 CAD Model

Description

Linear Technology LT1210CT7 High-Power Operational Amplifier

The LT1210CT7 is a robust high-power operational amplifier from Linear Technology, designed to deliver exceptional performance in a range of demanding applications. This component is a perfect solution for driving heavy loads with precision and speed, thanks to its high output current and fast slew rate.

Key Features:

  • High Output Current: The LT1210CT7 is capable of delivering a continuous output current of up to 1.5A, making it suitable for driving a wide array of power-hungry devices.
  • Wide Supply Voltage Range: It operates on a supply voltage range from ±4.5V to ±15V, providing the flexibility needed for various power supply configurations.
  • Fast Slew Rate: With a slew rate of 50V/µs, this operational amplifier can handle fast signal transitions, ensuring high-speed performance in your circuit.
  • High Output Power: The LT1210CT7 can deliver up to 6W of continuous output power into a 4Ω load, making it an excellent choice for audio amplification and other power-intensive applications.
  • Thermal Shutdown: To protect the device from overheating, it comes with a built-in thermal shutdown feature that activates if the junction temperature exceeds safe operating limits.

Applications:

The versatility of the LT1210CT7 allows it to be used in a variety of applications, including:

  • High-quality audio amplifiers
  • Video and RF amplification
  • High-speed data acquisition systems
  • Active filters and buffers
  • Driving capacitive loads
  • Telecommunications infrastructure

Package and Quality:

The LT1210CT7 is housed in a TO-220-7 package, which is known for its excellent thermal performance and ease of mounting on a printed circuit board. Linear Technology ensures high manufacturing standards, providing a product that exhibits both reliability and durability in professional settings.

With its combination of power, speed, and versatility, the Linear Technology LT1210CT7 high-power operational amplifier is an ideal choice for engineers looking to enhance the performance of their high-demand applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0572 $54.1716
6+ $16.9143 $101.4858
10+ $16.3429 $163.4290
14+ $15.2001 $212.8014
18+ $14.6286 $263.3148
22+ $14.0572 $309.2584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess