EN
  • EN
  • DE

LT1213

Part No LT1213
Manufacturer Linear Technology
Description 28MHz, 12V/us, Single Supply Dual and Quad Precision Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205344-LT1213
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1213 CAD Model

Description

The LT1213 from Linear Technology is a high-performance, precision operational amplifier that delivers exceptional accuracy and stability. Designed for applications that demand the utmost in precision and high speed, the LT1213 is a versatile component suitable for a wide array of electronic circuits and systems.

Key Features:

  • High Speed: The LT1213 boasts a rapid slew rate and fast settling time, making it ideal for data acquisition systems, filters, and fast amplifiers.
  • Low Noise: With its low noise characteristics, the LT1213 ensures a clean signal path, which is crucial for audio applications and sensitive measurement equipment.
  • Low Offset Voltage: Precision applications can rely on the LT1213's low input offset voltage, which minimizes error and drift over time and temperature.
  • High Output Drive: Capable of driving high loads, the LT1213 can be used in applications that require a significant output current without compromising performance.

Applications:

  • High-precision data acquisition
  • Active filters and integrators
  • Test and measurement equipment
  • Professional audio equipment
  • Medical instrumentation

The LT1213 is designed to operate over a wide supply range, making it compatible with various power sources and systems. Its robust design ensures reliable performance even under harsh conditions, and its high level of integration reduces the need for external components, simplifying design and reducing overall system cost.

Whether you're designing a sophisticated audio interface, a precise sensor signal amplifier, or a high-speed analog-to-digital converter, the LT1213 from Linear Technology is a trusted choice that will help you achieve outstanding performance and reliability.

For engineers and designers looking for an op-amp that offers precision without sacrificing speed, the LT1213 is an excellent option that balances performance with ease of use.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess