EN
  • EN
  • DE

LT1236BIS8-10#PBF

Part No LT1236BIS8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8SOIC / V-Ref Precision 10V 10mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Noise - 10Hz to 10kHz 3.5μVrms
Voltage - Input 11.5 V ~ 40 V
Operating Supply Current 2mA
Current - Cathode 1.7mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780340-LT1236BIS8-10#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1236
Introduction Date February 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1236BIS8-10#PBF CAD Model

Description

Product Overview: LT1236BIS8-10#PBF

The LT1236BIS8-10#PBF is a high-precision voltage reference component from Linear Technology, designed to provide a stable and accurate reference voltage for various electronic applications. This precision voltage reference is encapsulated in an 8-lead SOIC package, making it suitable for space-constrained designs while offering a robust and reliable performance.

Key Features

  • Output Voltage: The LT1236BIS8-10#PBF provides a fixed 10V output, which is meticulously maintained over a wide range of operating conditions.
  • High Accuracy: This voltage reference boasts an impressive initial accuracy of ±0.05%, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a low temperature coefficient of 10ppm/°C, the device guarantees minimal deviation in output voltage over temperature variations, making it ideal for temperature-sensitive applications.
  • Long-Term Stability: The device offers superior long-term stability, which is critical for applications requiring consistent performance over time.
  • Low Noise: It features a low noise output, which is essential for high-precision analog and digital circuits where noise can significantly affect performance.
  • Supply Voltage Range: The LT1236BIS8-10#PBF operates over a wide supply voltage range, accommodating various system requirements.
  • Low Dropout Performance: The component is optimized for low dropout performance, ensuring stable operation even with minimal difference between the input supply and output voltage.

Applications

The LT1236BIS8-10#PBF is versatile and can be used in a multitude of applications where an accurate reference voltage is paramount. These include:

  • Precision data converters (ADCs/DACs)
  • High-resolution monitors and measurement equipment
  • Industrial control systems
  • Medical devices
  • Laboratory instruments
  • Automotive electronics

With its exceptional stability, accuracy, and low noise characteristics, the LT1236BIS8-10#PBF from Linear Technology stands out as a premium choice for designers seeking to enhance the precision and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5599 $50.2396
10+ $10.3056 $103.0560
16+ $9.9835 $159.7360
21+ $9.6615 $202.8915
27+ $9.3394 $252.1638
36+ $8.3733 $301.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess