Product Overview: LT1236BIS8-10 Precision Voltage Reference
The LT1236BIS8-10 is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy in critical applications. Designed to cater to the demanding requirements of high-end instrumentation, this voltage reference is part of the LT1236 series, which is celebrated for its low noise and excellent temperature characteristics.
Key Features:
- High Precision: The LT1236BIS8-10 boasts a typical output voltage of 10V with an initial accuracy of 0.05%. This level of precision ensures reliable performance in sensitive applications.
- Temperature Stability: With a temperature coefficient as low as 10ppm/°C, users can expect consistent output across a wide temperature range, making it suitable for both commercial and industrial environments.
- Low Noise: The device exhibits low noise characteristics, with a typical noise level of 1.0µVp-p/√Hz (0.1Hz to 10Hz), minimizing the impact on signal integrity in noise-sensitive applications.
- Long-Term Stability: Offering excellent long-term stability, the LT1236BIS8-10 ensures a reliable voltage reference over time, which is critical for precision instruments.
- Supply Range: It operates efficiently with a supply range of 12.5V to 20V, providing flexibility in various power supply configurations.
- Package: The device comes in a compact 8-lead SOIC package, making it easy to integrate into space-constrained designs.
Applications:
- Digital voltmeters
- Precision data acquisition systems
- High-resolution converters
- Industrial process controls
- Laboratory equipment
The LT1236BIS8-10 is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision electronics. Its combination of accuracy, stability, and low noise makes it an ideal choice for engineers and designers looking to enhance the performance of their systems. Whether it's for calibration equipment, precision measurement devices, or any other application requiring a stable reference voltage, the LT1236BIS8-10 stands out as a superior choice in the field of voltage references.