The LT1236CCS8-5 is a high-precision voltage reference component designed and manufactured by Linear Technology. This device is known for its exceptional stability and accuracy, making it an ideal choice for precision data conversion systems and high-resolution measurements. The LT1236CCS8-5 is part of a family of precision reference devices that cater to a wide range of applications requiring a stable voltage reference.
Key Features
- Output Voltage: 5V with high precision
- Initial Accuracy: ±0.05% max, ensuring minimal error in applications
- Temperature Coefficient: 10ppm/°C max, providing excellent thermal stability
- Long-Term Stability: Typically 20ppm/√kHr, which guarantees consistent performance over time
- Low Noise: Offers a low noise output, which is critical for sensitive electronic applications
- Supply Range: Wide supply range, making it versatile for various circuit designs
- Package: The device comes in an 8-lead SOIC package, which is suitable for surface-mount technology
Applications
The LT1236CCS8-5 is used in a diverse array of applications where precision is paramount. This includes, but is not limited to, high-resolution analog-to-digital and digital-to-analog converters, precision instrumentation, and industrial control systems. Its high accuracy and stability make it a go-to component for calibration equipment and test gear, ensuring that measurements and outputs remain consistent and reliable.
Quality and Reliability
Linear Technology ensures that each LT1236CCS8-5 voltage reference meets rigorous quality standards. The device is tested and guaranteed to perform within specifications over a wide temperature range, making it a reliable choice for mission-critical systems. With its robust design and superior performance, the LT1236CCS8-5 stands out as a top-tier component for designers seeking to enhance the precision of their electronic systems.