EN
  • EN
  • DE

LT1241CS8#TRPBF

Part No LT1241CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 25 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 116309-LT1241CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1241CS8#TRPBF CAD Model

Description

The LT1241CS8#TRPBF is a versatile and high-performance voltage mode pulse width modulation (PWM) controller from Linear Technology, designed to simplify the implementation of a wide range of power conversion applications. This PWM controller is housed in an 8-lead SO package, offering a compact solution for space-constrained applications.

With a wide input voltage range and a high switching frequency, the LT1241CS8#TRPBF is capable of driving a MOSFET or bipolar power transistor, making it suitable for use in isolated and non-isolated power supplies. Its high frequency operation reduces the size of the power supply components, leading to a more compact and efficient design.

The LT1241CS8#TRPBF features automatic burst mode operation, which significantly improves efficiency at light loads by reducing the switching frequency and minimizing quiescent current draw. This feature is particularly beneficial in battery-powered applications where power efficiency is critical to maximize battery life.

This PWM controller also includes a range of protective features to ensure the longevity and reliability of the power supply. These features include undervoltage lockout, which prevents the controller from operating at insufficient supply voltages, and a current limit function that protects the power stage components from overcurrent conditions. Additionally, the controller provides a soft-start capability to reduce inrush current during startup, further enhancing system reliability.

The LT1241CS8#TRPBF is characterized by its fast response to load transients and tight regulation, making it an excellent choice for applications requiring precise voltage control. Its robust design and comprehensive feature set make it suitable for a wide array of applications, including telecommunications, computing systems, and industrial equipment.

Whether you are designing a switching power supply for a high-performance server or a portable device, the LT1241CS8#TRPBF from Linear Technology offers a reliable and efficient solution to meet your PWM control needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7438 $63.1818
25+ $4.7136 $117.8400
38+ $4.5657 $173.4966
53+ $4.4190 $234.2070
68+ $4.2712 $290.4416
91+ $3.8300 $348.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess