EN
  • EN
  • DE

LT1243IN8#PBF

Part No LT1243IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DIP / Current Mode PWM Controller 1A 500kHz 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 8.2 V ~ 25 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 100°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780348-LT1243IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1243
Introduction Date March 12, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1243IN8#PBF CAD Model

Description

Product Overview: LT1243IN8#PBF

The LT1243IN8#PBF is a versatile and robust PWM (Pulse Width Modulation) controller from Linear Technology, designed to cater to a wide array of power conversion applications. This component is particularly well-suited for use in switch-mode power supplies, where efficiency and reliability are paramount.

Key Features

  • Highly Integrated Design: The LT1243IN8#PBF integrates critical functions for switch-mode power supply operation, which reduces the need for external components and simplifies the overall design process.
  • Versatile Operating Modes: It supports both current mode and voltage mode operation, providing flexibility to designers to choose the mode that best fits their system requirements.
  • Wide Input Voltage Range: With the ability to handle a broad range of input voltages, this controller is suitable for various applications, including those that must accommodate fluctuating power sources.
  • Adjustable Switching Frequency: The user can set the switching frequency anywhere from 100kHz to 500kHz, allowing for optimization between efficiency and component size.
  • Protection Features: The LT1243IN8#PBF includes built-in features such as overcurrent protection and thermal shutdown to enhance the safety and durability of the end application.

Applications

The LT1243IN8#PBF is ideal for a variety of applications, including:

  • DC/DC Converters
  • Off-line Power Supplies
  • Telecommunication Systems
  • Computer Power Supplies
  • Battery-Powered Devices

Package and Quality

The device is offered in an 8-pin PDIP package, which is widely used and recognized for its ease of handling and robustness. Moreover, the LT1243IN8#PBF meets the rigorous quality standards that Linear Technology is known for, ensuring reliability and performance in demanding environments.

Conclusion

In summary, the LT1243IN8#PBF from Linear Technology is a powerful and flexible PWM controller that meets the needs of modern power supply designs. Its integration, versatility, and protection features make it a smart choice for engineers looking to create efficient and reliable power solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess