EN
  • EN
  • DE

LT1260CS#PBF

Part No LT1260CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 130MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 1600 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 20μA
Voltage - Input Offset 2mV
Operating Supply Current 5mA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 020249-LT1260CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1260CS#PBF CAD Model

Description

LT1260CS#PBF Product Image

The LT1260CS#PBF is a high-performance, quad operational amplifier designed by Linear Technology, now part of Analog Devices, to cater to a wide array of applications requiring high speed and low distortion. This device is particularly well-suited for video and high-speed signal processing, A/D converter systems, and high-fidelity audio applications.

Key Features:

  • High Speed: The LT1260CS#PBF boasts a fast slew rate and a wide bandwidth, making it ideal for applications that demand quick response times and accurate signal reproduction.
  • Low Distortion: With its low harmonic distortion, this operational amplifier ensures that the signal integrity is maintained, providing high-quality output for sensitive applications.
  • Quad Configuration: The four amplifiers in a single package offer compact and efficient design possibilities, saving space and reducing component count on the circuit board.
  • Power Efficiency: This device operates with a low supply current, which is crucial for power-sensitive designs, without compromising performance.
  • Stable Operation: The LT1260CS#PBF is designed to work stably with capacitive loads, which is a common challenge in high-speed circuits.

Applications:

  • Video Signal Processing
  • High-Speed Data Acquisition
  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Buffering for A/D Converters

The LT1260CS#PBF operates over a wide supply voltage range, accommodating single or dual supply voltages, which adds to its versatility in different circuit configurations. Its robust design ensures reliable performance even under varying conditions, making it a preferred choice for designers who require an op-amp that delivers consistent results.

With its combination of speed, precision, and power efficiency, the LT1260CS#PBF from Linear Technology is an excellent choice for anyone looking to enhance their electronic designs with a high-quality, quad operational amplifier.

Product datasheets, application notes, and additional resources for the LT1260CS#PBF are available on the Linear Technology/Analog Devices website to assist in the design and implementation process.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess