EN
  • EN
  • DE

LT1268CT

Part No LT1268CT
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 7.5A, 150kHz Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205440-LT1268CT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1268CT CAD Model

Description

Introducing the LT1268CT from Linear Technology

The LT1268CT is a robust, high-performance DC/DC converter designed to meet the rigorous demands of power supply design. Manufactured by Linear Technology, a company renowned for its high-quality power management solutions, the LT1268CT is a reliable choice for engineers and designers looking to create efficient and stable power systems.

Key Features

  • High Voltage Operation: The LT1268CT operates with an input voltage range from 3.5V to 60V, making it versatile for a wide variety of applications, including those with fluctuating input sources.
  • Adjustable Output Voltage: This converter allows for an adjustable output voltage, which can be set from 1.25V up to the input voltage level, providing flexibility in power supply design.
  • High Efficiency: With its high efficiency, the LT1268CT minimizes power loss, ensuring that the maximum amount of power is transferred from input to output.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from overheating, thus ensuring reliable operation under various thermal conditions.
  • Current Mode Operation: The current mode architecture provides excellent line and load transient response, making this converter ideal for applications requiring a stable power supply.

Applications

The LT1268CT is well-suited for a variety of applications, including:

  • Telecommunications systems
  • Automotive electronics
  • Industrial power supplies
  • Battery-powered devices
  • Portable instruments

Package and Reliability

The LT1268CT comes in a TO-220 package, known for its durability and heat dissipation capabilities. This package is ideal for power applications where space is not at a premium, but reliability and performance are critical. Linear Technology's commitment to quality ensures that the LT1268CT meets the highest reliability standards, providing a dependable solution for your power supply needs.

Whether you're designing a new system or upgrading an existing one, the LT1268CT from Linear Technology is an excellent choice for a wide range of DC/DC conversion applications, offering performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6449 $58.2245
13+ $9.5548 $124.2124
19+ $9.2562 $175.8678
26+ $8.9576 $232.8976
34+ $8.6590 $294.4060
45+ $7.7632 $349.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess