EN
  • EN
  • DE

LT1300CS8#TRPBF

Part No LT1300CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG 0.22A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Buck-Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Output Current 220mA
Frequency - Switching 155kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110538-LT1300CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1300CS8#TRPBF CAD Model

Description

The LT1300CS8#TRPBF is a high-performance, step-up DC/DC converter designed and manufactured by Linear Technology, a leading company in the field of analog integrated circuits. This component is specifically engineered to accommodate a wide range of input voltages while efficiently boosting them to a higher, regulated output voltage, making it a versatile choice for various electronic applications.

Key Features:

  • Adjustable Output: The LT1300CS8#TRPBF allows users to set the output voltage to the desired level using external resistors, providing flexibility in design and application.
  • High Efficiency: With a high efficiency of up to 87%, this converter ensures minimal power loss during operation, which is crucial for battery-powered devices.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 2V to 10V, accommodating a variety of power sources and battery chemistries.
  • Low Quiescent Current: It features a low quiescent current, making it an excellent choice for battery-operated applications where power conservation is essential.
  • High Switching Frequency: With a 1.5MHz fixed switching frequency, the LT1300CS8#TRPBF allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

Applications:

  • Portable Electronics
  • Medical Devices
  • Wireless Networking Devices
  • Battery-Powered Equipment
  • GPS Systems

The LT1300CS8#TRPBF comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is available in tape and reel packaging (denoted by the #TRPBF suffix) for automated assembly processes. This makes it an ideal choice for mass production environments where efficiency and reliability are paramount.

Linear Technology's commitment to high-quality components is evident in the LT1300CS8#TRPBF, making it a reliable and efficient solution for designers looking to implement a compact power management system in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess