EN
  • EN
  • DE

LT1575CS8#TRPBF

Part No LT1575CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 107422-LT1575CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1575CS8#TRPBF CAD Model

Description

Product Overview: LT1575CS8#TRPBF

The LT1575CS8#TRPBF is a state-of-the-art low dropout linear regulator (LDO) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This LDO is specifically engineered to deliver a continuous output current of up to 5A with an exceptionally low dropout voltage, making it an ideal choice for applications requiring efficient power regulation and a compact footprint.

Key Features:

  • High Current Output: Capable of delivering up to 5A of continuous output current, which is suitable for powering a wide range of devices, including microprocessors, FPGAs, and other digital ICs.
  • Low Dropout Voltage: The LT1575CS8#TRPBF boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss and heat dissipation.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific requirements, providing design flexibility for various applications.
  • Stable with Low ESR Capacitors: This LDO is stable with low equivalent series resistance (ESR) ceramic capacitors, which reduces the size and cost of the external components required for regulation.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device from damage due to overheating, enhancing reliability and longevity.
  • Overcurrent Protection: The regulator features overcurrent protection, ensuring that the output current does not exceed its maximum capacity, thereby preventing potential damage to both the regulator and the powered device.
  • Package: The device comes in an 8-lead SOIC package, which is a surface-mountable design that saves board space and is suitable for automated assembly processes.

Applications:

The LT1575CS8#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • High-performance computing systems
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Portable battery-powered devices

With its impressive combination of high current capability, low dropout voltage, and adjustable output, the LT1575CS8#TRPBF from Linear Technology is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Semtech Corporation
Lowest to $0.8732
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9933 $59.9330
24+ $4.9180 $118.0320
37+ $4.7644 $176.2828
51+ $4.6108 $235.1508
65+ $4.4571 $289.7115
87+ $3.9963 $347.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess