EN
  • EN
  • DE

LT1303CN8-5

Part No LT1303CN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Micropower High Efficiency DC/DC Converters with Low-Battery Detector Adjustable and Fixed 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205464-LT1303CN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1303CN8-5 CAD Model

Description

Linear Technology LT1303CN8-5 Step-Up DC/DC Converter

The LT1303CN8-5 is a compact, high-efficiency, step-up DC/DC converter designed by Linear Technology for portable electronic applications. This versatile component is ideal for converting a low voltage input to a regulated 5V output with a high level of accuracy and efficiency. The LT1303CN8-5 is specifically engineered to meet the power requirements of battery-operated devices such as personal digital assistants (PDAs), digital cameras, and other portable gadgets where extended battery life is essential.

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the LT1303CN8-5 can operate with an input voltage range of 2V to 10V, making it suitable for single-cell, multi-cell, or regulated input supplies. The device has a fixed output voltage of 5V, providing a stable power supply for circuits that require a consistent voltage level. The fixed frequency, current-mode PWM architecture of the LT1303CN8-5 ensures low noise operation, which is crucial for sensitive electronic equipment.

One of the key features of the LT1303CN8-5 is its high switching frequency of up to 150kHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design. Additionally, the device includes an internal 1A switch, which can deliver output currents up to 600mA, depending on the input voltage and inductor selection. This makes it an excellent choice for applications that demand a high current output in a small footprint.

The LT1303CN8-5 also incorporates several protective features to ensure the longevity and reliability of the device. It includes current limiting and thermal shutdown to protect against overcurrent and overheating conditions. Furthermore, the low-battery detector signals when the input voltage falls below a preset threshold, providing an early warning for battery replacement or recharge.

Overall, the LT1303CN8-5 from Linear Technology is a robust, efficient, and versatile step-up converter that offers a compact power solution for a wide range of portable devices, ensuring that they operate reliably on the go.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess