EN
  • EN
  • DE

MIC5249-1.8YMM

Part No MIC5249-1.8YMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 300mA μCap LDO with Programmable Power-On Reset Delay | IC REG LINEAR 1.8V 300MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.6V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 200μA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC5249
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 719459-MIC5249-1.8YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5249-1.8YMM CAD Model

Description

MIC5249-1.8YMM Voltage Regulator by Microchip Technology

The MIC5249-1.8YMM is a high-performance, low-dropout (LDO) voltage regulator from the esteemed Microchip Technology portfolio. Designed to deliver a fixed output of 1.8 volts, this regulator is capable of sourcing up to 500mA of output current, making it an ideal solution for a variety of electronic applications requiring a stable and efficient power supply.

One of the key features of the MIC5249-1.8YMM is its low dropout voltage, which enhances system efficiency by allowing operations closer to the battery voltage. This feature is particularly beneficial in battery-operated devices where maximizing the usage of available power is crucial. Additionally, the MIC5249-1.8YMM boasts a fast transient response, ensuring reliable performance even under rapidly changing load conditions.

The compact MSOP-8 package of the MIC5249-1.8YMM makes it an excellent choice for space-constrained applications. Its small footprint allows designers to incorporate it into dense PCB layouts, such as those found in portable electronics, without sacrificing performance or reliability.

With thermal shutdown and current limit protection, the MIC5249-1.8YMM is designed to safeguard itself and the application it powers against excessive temperature and current conditions. These safety features contribute to the overall durability and longevity of the product, making it a reliable choice for critical applications.

For design flexibility, the MIC5249-1.8YMM also includes an enable pin, which allows the user to turn the regulator on or off as needed. This can be particularly useful for power-saving modes in battery-powered devices, where conserving energy is paramount.

In summary, the MIC5249-1.8YMM from Microchip Technology is a versatile, efficient, and reliable voltage regulator that is well-suited for a wide range of applications. Its low-dropout design, robust protection features, and compact package make it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,107 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess