EN
  • EN
  • DE

LT1303CN8#PBF

Part No LT1303CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.75A 8DIP / Conv DC-DC 1.8V to 10V Step Up Single-Out 25V 1.15A Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 10V
Output Voltage 1.24V
Output Voltage MAX 25V (Switch)
Output Current 750mA (Switch)
Frequency - Switching 155kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780367-LT1303CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1303
Introduction Date January 26, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1303CN8#PBF CAD Model

Description

Product Overview: LT1303CN8#PBF

The LT1303CN8#PBF is a versatile and efficient DC-DC converter integrated circuit from Linear Technology, designed to cater to a wide range of applications requiring voltage step-up solutions. This high-performance component is housed in a compact 8-lead PDIP package, making it suitable for space-constrained applications.

Key Features

  • Voltage Conversion: The LT1303CN8#PBF is capable of converting input voltages as low as 2V to higher voltages, making it ideal for applications powered by single-cell batteries or other low-voltage power sources.
  • High Efficiency: With its high-efficiency design, the LT1303CN8#PBF ensures minimal power loss during the voltage conversion process, which is crucial for battery-powered devices.
  • Adjustable Output: Users can set the output voltage to their desired level by using external resistors, providing flexibility for various design requirements.
  • Switching Frequency: The device operates at a fixed 600kHz switching frequency, allowing for the use of small, low-cost capacitors and inductors.
  • Low Shutdown Current: The LT1303CN8#PBF features a low shutdown current of less than 10µA, which is beneficial for preserving battery life in portable applications.

Applications

The LT1303CN8#PBF is suitable for a multitude of applications, particularly where efficient power conversion is required in a limited space. Typical applications include:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Devices

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1303CN8#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of environments.

In summary, the LT1303CN8#PBF from Linear Technology is a highly reliable and efficient solution for step-up voltage conversion requirements. Its adjustable output voltage, high switching frequency, and low shutdown current make it a versatile choice for designers looking to optimize power management in their electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5560 $70.2240
9+ $14.4052 $129.6468
13+ $13.9547 $181.4111
18+ $13.5043 $243.0774
23+ $13.0538 $300.2374
30+ $11.7036 $351.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
In Stock: 135 pieces Factory Stock: 135 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess