EN
  • EN
  • DE

PHP110NQ08T+127

Part No PHP110NQ08T+127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 113.1nC @ 10V
Max Input Capacitance 4860pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061484-PHP110NQ08T+127
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP110NQ08T+127 CAD Model

Description

Introducing the PHP110NQ08T+127 MOSFET from NXP Semiconductors

The PHP110NQ08T+127 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed by NXP Semiconductors, a leader in innovation and technology. This MOSFET is part of NXP's extensive portfolio of power management solutions, designed to cater to a wide range of applications requiring efficient power conversion and control.

Key Features

  • Low On-State Resistance: The device boasts a low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency. This makes it an ideal choice for high-efficiency power supplies and DC-to-DC converters.
  • High-Speed Switching: With its fast switching capabilities, the PHP110NQ08T+127 ensures minimal switching losses, which is crucial for applications such as motor control circuits and power inverters.
  • Robust Thermal Performance: The MOSFET is encapsulated in a TO-220 package, which offers excellent thermal conduction and allows for effective heat dissipation. This ensures stable performance even under high load conditions.
  • High Current Capability: It is capable of handling high levels of current, making it suitable for heavy-duty applications that demand reliable power handling.

Applications

The versatility of the PHP110NQ08T+127 MOSFET makes it suitable for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Power management for computers and servers
  • Automotive systems
  • Motor drives
  • LED lighting systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PHP110NQ08T+127 is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the needs of even the most demanding power management tasks.

Whether you're designing power circuits for consumer electronics or industrial automation systems, the PHP110NQ08T+127 from NXP provides the efficiency, speed, and thermal performance you need to create compact, reliable, and high-performing solutions.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess