EN
  • EN
  • DE

LT1303CS8-5#PBF

Part No LT1303CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 0.75A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 750mA (Switch)
Frequency - Switching 155kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 107093-LT1303CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1303CS8-5#PBF CAD Model

Description

The LT1303CS8-5#PBF is a versatile and efficient DC-DC converter integrated circuit from Linear Technology, designed to cater to the needs of battery-powered systems. This component is particularly adept at stepping up lower voltages to a fixed 5V output, making it an ideal choice for devices that require a stable power supply despite varying input conditions.

Key Features:

  • Fixed 5V Output: The LT1303CS8-5#PBF provides a steady 5V output, which is essential for consistent device performance.
  • High Efficiency: With its high-efficiency design, this DC-DC converter can deliver maximum power without significant heat generation, thereby improving the overall lifespan and reliability of the system.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various battery chemistries and configurations.
  • Low Battery Detector: The built-in low battery detector ensures that the user is alerted before the battery level becomes critically low, preventing unexpected power loss.
  • Shutdown Feature: An essential shutdown feature allows for the minimization of power consumption when the device is not in active use.

Applications:

The LT1303CS8-5#PBF is suitable for a wide array of applications, particularly where efficient power conversion is a necessity. It is commonly used in:

  • Portable Instruments
  • Medical Equipment
  • Handheld Devices
  • GPS Devices
  • Wireless and Telecommunications

Package and Quality:

This component is offered in an 8-lead SO package, which is designed to meet industry-standard specifications for easy integration into various circuit designs. The part number LT1303CS8-5#PBF indicates that it is provided in a lead-free finish, adhering to the latest environmental standards for RoHS compliance.

As a product of Linear Technology, the LT1303CS8-5#PBF is manufactured with a commitment to high quality and reliability, ensuring that it meets the stringent requirements of professional-grade electronics applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4012 $74.8024
4+ $30.6884 $122.7536
6+ $29.7285 $178.3710
9+ $28.7699 $258.9291
11+ $27.8112 $305.9232
14+ $24.9341 $349.0774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess