EN
  • EN
  • DE

LT1308ACS8#PBF

Part No LT1308ACS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SEPIC ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 34V
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106812-LT1308ACS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1308ACS8#PBF CAD Model

Description

Product Overview: LT1308ACS8#PBF

The LT1308ACS8#PBF is a versatile, high-performance monolithic step-up DC/DC converter from Linear Technology, designed to meet the demanding requirements of portable and compact electronic devices. This component is well-suited for applications requiring efficient voltage boosting, from battery-powered systems to voltage regulators in various electronic circuits.

Key Features:

  • Wide Input Voltage Range: The LT1308ACS8#PBF operates with an input voltage range from 2V to 12V, making it ideal for single-cell Li-Ion or multi-cell alkaline/NiCd/NiMH applications, as well as fixed 3.3V or 5V systems.
  • High Output Voltage: It can deliver an output voltage up to 34V, providing flexibility for a wide array of applications that require a high boost ratio.
  • High Switching Frequency: With a 2.25MHz fixed switching frequency, the LT1308ACS8#PBF allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Low Quiescent Current: Its low quiescent current of 120µA (typical) enhances power efficiency, which is critical for battery-powered devices.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures high efficiency at low output currents, a crucial feature for prolonging battery life in portable applications.
  • High Efficiency: The device offers high efficiencies of up to 88%, minimizing heat generation and maximizing battery life.
  • Package: The LT1308ACS8#PBF comes in a compact 8-lead SO package, ideal for space-constrained applications.

Applications:

The LT1308ACS8#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Digital Cameras
  • Medical Instruments
  • Wireless Modems
  • PCMCIA/PCI Power Supplies

Overall, the LT1308ACS8#PBF by Linear Technology is a powerful solution for designers looking to enhance the performance and efficiency of their power conversion applications. Its robust feature set ensures reliable operation across a broad spectrum of devices, making it a go-to choice for engineers in need of a high-quality step-up DC/DC converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess