EN
  • EN
  • DE

LT1310EMSE#TRPBF

Part No LT1310EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Output Voltage 35V
Output Current 1.5A (Switch)
Frequency - Switching 10kHz to 4.5MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 132005-LT1310EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1310EMSE#TRPBF CAD Model

Description

Product Overview: LT1310EMSE#TRPBF

The LT1310EMSE#TRPBF is a versatile and high-performance DC/DC converter IC from Linear Technology, designed to cater to a wide range of applications that require efficient power conversion. This IC is particularly suitable for battery-powered systems, portable devices, and other applications where extended battery life is crucial.

Key Features

  • Wide Input Voltage Range: The LT1310EMSE#TRPBF can operate with input voltages ranging from 3V to 14V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Switching Frequency: Users have the flexibility to set the switching frequency anywhere from 100kHz to 500kHz, allowing for optimization between efficiency and external component size.
  • High Efficiency: With its low quiescent current and high efficiency, this IC ensures minimal power loss during conversion, which is critical for maximizing battery life in portable applications.
  • Integrated Boost Diode: The inclusion of an internal boost diode reduces the number of external components required, simplifying the design and saving board space.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than traditional electrolytic capacitors, leading to improved performance and reliability.

Applications

The LT1310EMSE#TRPBF is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Equipment
  • Handheld Instruments
  • GPS Devices
  • Wireless Modems
  • Memory Backup Systems

Package and Quality

This IC comes in a compact 16-lead MSOP package, which is ideal for space-constrained applications. The part number suffix 'TRPBF' denotes that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, and 'PBF' indicates that the product is lead-free and RoHS compliant, meeting environmental standards for hazardous substances.

Overall, the LT1310EMSE#TRPBF by Linear Technology is a highly efficient, reliable, and flexible solution for power conversion needs in a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1931 $61.9310
23+ $5.0820 $116.8860
36+ $4.9238 $177.2568
49+ $4.7644 $233.4556
63+ $4.6061 $290.1843
84+ $4.1291 $346.8444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess