EN
  • EN
  • DE

LT1316CS8#PBF

Part No LT1316CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST FLYBACK INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 30V (Switch)
Output Current 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134874-LT1316CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1316CS8#PBF CAD Model

Description

The LT1316CS8#PBF is a versatile and efficient DC/DC converter integrated circuit (IC) from Linear Technology, an industry leader in analog and power management technology. This high-performance component is designed to meet a wide range of power supply requirements with its ability to step-up, step-down, and invert input voltages. It is housed in an 8-lead SOIC package, offering a compact footprint for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LT1316CS8#PBF operates over a broad input voltage range, making it suitable for applications with varying power sources, including single-cell Li-Ion batteries to multi-cell battery stacks or automotive inputs.
  • High Efficiency: With its high switching frequency of up to 1.5MHz, the device allows for the use of small, low-cost capacitors and inductors, which reduces the overall solution size and improves power efficiency.
  • Versatile Operating Modes: It can be configured for boost, SEPIC (Single-Ended Primary-Inductor Converter), or inverting power supply topologies, providing design flexibility to engineers.
  • Low Quiescent Current: The quiescent current is low, making it an excellent choice for battery-powered and energy-sensitive applications where power conservation is critical.
  • Stable with Low ESR Capacitors: The LT1316CS8#PBF remains stable with ceramic and other low ESR output capacitors, ensuring reliable performance across different types of load conditions.
  • Internal Soft-Start: The built-in soft-start feature limits inrush current during startup, protecting both the IC and the load from potential damage due to sudden high currents.

Applications:

The LT1316CS8#PBF is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Medical devices
  • Power supply modules

With its robust feature set and flexible design options, the LT1316CS8#PBF from Linear Technology is an excellent choice for engineers looking for a reliable and efficient power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6732 $59.0196
7+ $16.1421 $112.9947
10+ $15.6377 $156.3770
14+ $15.1332 $211.8648
18+ $14.6288 $263.3184
23+ $13.1155 $301.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess